Capital Lighting, Inc. Q1206FBN Lamps-Floor Lamps 375595

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.50 Length 62.50 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 60 Product Name: Two Light Floor Lamp UPC: 611728181379 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.50 Length 62.50 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 60 Product Name: Two Light Floor Lamp UPC: 611728181379 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1206FBN Lamps-Floor Lamps - 375595 - Capital Lighting, Inc.
Columbus, OH, USA
Q1206FBN Lamps-Floor Lamps
375595
Q1206FBN Lamps-Floor Lamps 375595
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.50 Length 62.50 Extension: 9 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 60 Product Name: Two Light Floor Lamp UPC: 611728181379 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.50
Length 62.50
Extension: 9
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 60
Product Name: Two Light Floor Lamp
UPC: 611728181379
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375595
Product Name Q1206FBN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details