Capital Lighting, Inc. Q12060TBN Lamps-Table Lamps 375592

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Table Lamp UPC: 611728181386 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Table Lamp UPC: 611728181386 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q12060TBN Lamps-Table Lamps - 375592 - Capital Lighting, Inc.
Columbus, OH, USA
Q12060TBN Lamps-Table Lamps
375592
Q12060TBN Lamps-Table Lamps 375592
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Table Lamp UPC: 611728181386 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Length 27.00
Extension: 6
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 9
Product Name: Two Light Table Lamp
UPC: 611728181386
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375592
Product Name Q12060TBN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details