Capital Lighting, Inc. Q1074FPN Lamps-Swing Arm-Floor 375590

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 21 Product Name: One Light Floor Lamp UPC: 611728174753 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 21 Product Name: One Light Floor Lamp UPC: 611728174753 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1074FPN Lamps-Swing Arm-Floor - 375590 - Capital Lighting, Inc.
Columbus, OH, USA
Q1074FPN Lamps-Swing Arm-Floor
375590
Q1074FPN Lamps-Swing Arm-Floor 375590
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 21 Product Name: One Light Floor Lamp UPC: 611728174753 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 21
Product Name: One Light Floor Lamp
UPC: 611728174753
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375590
Product Name Q1074FPN Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details