Capital Lighting, Inc. QF1210SBN Flush Mounts-Bowl Style 375578

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Semi Flush Mount UPC: 611728181638 Category: Flush Mount Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Semi Flush Mount UPC: 611728181638 Category: Flush Mount Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1210SBN Flush Mounts-Bowl Style - 375578 - Capital Lighting, Inc.
Columbus, OH, USA
QF1210SBN Flush Mounts-Bowl Style
375578
QF1210SBN Flush Mounts-Bowl Style 375578
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Semi Flush Mount UPC: 611728181638 Category: Flush Mount Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Semi Flush Mount
UPC: 611728181638
Category: Flush Mount
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375578
Product Name QF1210SBN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details