Capital Lighting, Inc. QF1191CRC Pendants-Glass Down 375576

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Length 27.00 Extension: 20 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Renaissance Copper Weight: 35 Product Name: Four Light Pendant UPC: 611728184615 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Length 27.00 Extension: 20 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Renaissance Copper Weight: 35 Product Name: Four Light Pendant UPC: 611728184615 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1191CRC Pendants-Glass Down - 375576 - Capital Lighting, Inc.
Columbus, OH, USA
QF1191CRC Pendants-Glass Down
375576
QF1191CRC Pendants-Glass Down 375576
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Length 27.00 Extension: 20 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Renaissance Copper Weight: 35 Product Name: Four Light Pendant UPC: 611728184615 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Length 27.00
Extension: 20
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Renaissance Copper
Weight: 35
Product Name: Four Light Pendant
UPC: 611728184615
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375576
Product Name QF1191CRC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details