Capital Lighting, Inc. QPP1183AE Mini Pendants-Rod 375569

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Ancient Bronze Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180501 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Ancient Bronze Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180501 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1183AE Mini Pendants-Rod - 375569 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1183AE Mini Pendants-Rod
375569
QPP1183AE Mini Pendants-Rod 375569
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Ancient Bronze Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180501 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Ancient Bronze
Weight: 8
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180501
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375569
Product Name QPP1183AE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details