Capital Lighting, Inc. QPP1183BN Mini Pendants-Rod 375567

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180495 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180495 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1183BN Mini Pendants-Rod - 375567 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1183BN Mini Pendants-Rod
375567
QPP1183BN Mini Pendants-Rod 375567
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180495 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180495
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375567
Product Name QPP1183BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details