Capital Lighting, Inc. QPP1194IB Pendants-Glass Down 375560

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 26 Product Name: One Light Mini Piccolo Pendant UPC: 611728180211 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 26 Product Name: One Light Mini Piccolo Pendant UPC: 611728180211 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1194IB Pendants-Glass Down - 375560 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1194IB Pendants-Glass Down
375560
QPP1194IB Pendants-Glass Down 375560
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 26 Product Name: One Light Mini Piccolo Pendant UPC: 611728180211 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 59.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 26
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180211
Category: Mini Pendant
Glass: Mottled Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375560
Product Name QPP1194IB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details