Capital Lighting, Inc. TF1139T Lamps-Table Lamps 375525

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Weight: 13 Product Name: One Light Table Lamp UPC: 611728177846 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Weight: 13 Product Name: One Light Table Lamp UPC: 611728177846 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1139T Lamps-Table Lamps - 375525 - Capital Lighting, Inc.
Columbus, OH, USA
TF1139T Lamps-Table Lamps
375525
TF1139T Lamps-Table Lamps 375525
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Weight: 13 Product Name: One Light Table Lamp UPC: 611728177846 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Weight: 13
Product Name: One Light Table Lamp
UPC: 611728177846
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375525
Product Name TF1139T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details