Capital Lighting, Inc. TF1133T Lamps-Table Lamps 375524

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Weight: 84 Product Name: Two Light Table Lamp UPC: 611728177709 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Weight: 84 Product Name: Two Light Table Lamp UPC: 611728177709 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1133T Lamps-Table Lamps - 375524 - Capital Lighting, Inc.
Columbus, OH, USA
TF1133T Lamps-Table Lamps
375524
TF1133T Lamps-Table Lamps 375524
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Weight: 84 Product Name: Two Light Table Lamp UPC: 611728177709 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Weight: 84
Product Name: Two Light Table Lamp
UPC: 611728177709
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375524
Product Name TF1133T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details