Capital Lighting, Inc. RSV5006AF Mid. Chandeliers-Candle 375513

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Leaf Weight: 54 Product Name: Six Light Chandelier UPC: 611728170595 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Leaf Weight: 54 Product Name: Six Light Chandelier UPC: 611728170595 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RSV5006AF Mid. Chandeliers-Candle - 375513 - Capital Lighting, Inc.
Columbus, OH, USA
RSV5006AF Mid. Chandeliers-Candle
375513
RSV5006AF Mid. Chandeliers-Candle 375513
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Leaf Weight: 54 Product Name: Six Light Chandelier UPC: 611728170595 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Silver Leaf
Weight: 54
Product Name: Six Light Chandelier
UPC: 611728170595
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375513
Product Name RSV5006AF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details