Capital Lighting, Inc. SPH2821BN Pendants-Bowl Style 375507

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Three Light Pendant UPC: 611728176375 Category: Pendant Glass: Etched Painted White Inside Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Three Light Pendant UPC: 611728176375 Category: Pendant Glass: Etched Painted White Inside Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SPH2821BN Pendants-Bowl Style - 375507 - Capital Lighting, Inc.
Columbus, OH, USA
SPH2821BN Pendants-Bowl Style
375507
SPH2821BN Pendants-Bowl Style 375507
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Three Light Pendant UPC: 611728176375 Category: Pendant Glass: Etched Painted White Inside Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 25
Product Name: Three Light Pendant
UPC: 611728176375
Category: Pendant
Glass: Etched Painted White Inside
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375507
Product Name SPH2821BN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details