Capital Lighting, Inc. SPH5009BN Mid. Chandeliers-Glass Up 375506

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 63 Product Name: Nine Light Chandelier UPC: 611728176344 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 63 Product Name: Nine Light Chandelier UPC: 611728176344 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5009BN Mid. Chandeliers-Glass Up - 375506 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5009BN Mid. Chandeliers-Glass Up
375506
SPH5009BN Mid. Chandeliers-Glass Up 375506
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 63 Product Name: Nine Light Chandelier UPC: 611728176344 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 63
Product Name: Nine Light Chandelier
UPC: 611728176344
Category: Chandelier
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375506
Product Name SPH5009BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details