Capital Lighting, Inc. SPH5005BN Mid. Chandeliers-Glass Up 375504

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 32 Product Name: Five Light Chandelier UPC: 611728176337 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 32 Product Name: Five Light Chandelier UPC: 611728176337 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5005BN Mid. Chandeliers-Glass Up - 375504 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5005BN Mid. Chandeliers-Glass Up
375504
SPH5005BN Mid. Chandeliers-Glass Up 375504
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 32 Product Name: Five Light Chandelier UPC: 611728176337 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 23.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 32
Product Name: Five Light Chandelier
UPC: 611728176337
Category: Chandelier
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375504
Product Name SPH5005BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details