Capital Lighting, Inc. P6604-74EE Exterior -Wall Mount 375497

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Venetian Bronze Weight: 5 Product Name: One Light Small Outdoor Lantern UPC: 785247169153 Category: Outdoor Glass: Etched Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Venetian Bronze Weight: 5 Product Name: One Light Small Outdoor Lantern UPC: 785247169153 Category: Outdoor Glass: Etched Seeded

Suppliers

Company
Product
Description
Supplier Links
P6604-74EE Exterior -Wall Mount - 375497 - Capital Lighting, Inc.
Columbus, OH, USA
P6604-74EE Exterior -Wall Mount
375497
P6604-74EE Exterior -Wall Mount 375497
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Venetian Bronze Weight: 5 Product Name: One Light Small Outdoor Lantern UPC: 785247169153 Category: Outdoor Glass: Etched Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Venetian Bronze
Weight: 5
Product Name: One Light Small Outdoor Lantern
UPC: 785247169153
Category: Outdoor
Glass: Etched Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375497
Product Name P6604-74EE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details