Capital Lighting, Inc. P6605-09EE Exterior -Wall Mount 375494

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Brushed Nickel Weight: 8 Product Name: One Light Large Outdoor Lantern UPC: 785247169160 Category: Outdoor Glass: Etched Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Brushed Nickel Weight: 8 Product Name: One Light Large Outdoor Lantern UPC: 785247169160 Category: Outdoor Glass: Etched Seeded

Suppliers

Company
Product
Description
Supplier Links
P6605-09EE Exterior -Wall Mount - 375494 - Capital Lighting, Inc.
Columbus, OH, USA
P6605-09EE Exterior -Wall Mount
375494
P6605-09EE Exterior -Wall Mount 375494
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Brushed Nickel Weight: 8 Product Name: One Light Large Outdoor Lantern UPC: 785247169160 Category: Outdoor Glass: Etched Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Large Outdoor Lantern
UPC: 785247169160
Category: Outdoor
Glass: Etched Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375494
Product Name P6605-09EE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details