Capital Lighting, Inc. P6832-09 Landscape Ltg.-Step Lights 375493

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Brushed Nickel Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165742 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Brushed Nickel Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165742 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6832-09 Landscape Ltg.-Step Lights - 375493 - Capital Lighting, Inc.
Columbus, OH, USA
P6832-09 Landscape Ltg.-Step Lights
375493
P6832-09 Landscape Ltg.-Step Lights 375493
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Brushed Nickel Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165742 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.00
Bulb
Type: LED
Qty: 3
Wattage: 5
Finish: Brushed Nickel
Weight: 0.6
Product Name: Three Light Led Step/Wall Light
UPC: 785247165742
Category: Led
Glass: Frosted
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375493
Product Name P6832-09 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details