PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 9.5
Bulb
Type: Krypton
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: One Light Wall Sconce W/Bulb
UPC: 785247168439
Category: Sconces
Glass: Etched Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375473 |
| Product Name | P7046-104WB Sconces-Single Glass |
| Application | Residential |