Capital Lighting, Inc. P7048-81 Sconces-Single Glass 375471

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 785247168675 Category: Sconces Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 785247168675 Category: Sconces Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P7048-81 Sconces-Single Glass - 375471 - Capital Lighting, Inc.
Columbus, OH, USA
P7048-81 Sconces-Single Glass
375471
P7048-81 Sconces-Single Glass 375471
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 785247168675 Category: Sconces Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 785247168675
Category: Sconces
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375471
Product Name P7048-81 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details