Capital Lighting, Inc. P7153-20W Sconces-Pocket 375447

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 785247168163 Category: Sconces Glass: Etched White Inside
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 785247168163 Category: Sconces Glass: Etched White Inside

Suppliers

Company
Product
Description
Supplier Links
P7153-20W Sconces-Pocket - 375447 - Capital Lighting, Inc.
Columbus, OH, USA
P7153-20W Sconces-Pocket
375447
P7153-20W Sconces-Pocket 375447
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 785247168163 Category: Sconces Glass: Etched White Inside

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 7.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 785247168163
Category: Sconces
Glass: Etched White Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375447
Product Name P7153-20W Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details