Capital Lighting, Inc. FLC8604C Bathroom Fixtures-Four Lights 375299

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728181881 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728181881 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FLC8604C Bathroom Fixtures-Four Lights - 375299 - Capital Lighting, Inc.
Columbus, OH, USA
FLC8604C Bathroom Fixtures-Four Lights
375299
FLC8604C Bathroom Fixtures-Four Lights 375299
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728181881 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Four Light Bath Fixture
UPC: 611728181881
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375299
Product Name FLC8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details