Capital Lighting, Inc. FMAG8604C Bathroom Fixtures-Four Lights 375296

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182093 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182093 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMAG8604C Bathroom Fixtures-Four Lights - 375296 - Capital Lighting, Inc.
Columbus, OH, USA
FMAG8604C Bathroom Fixtures-Four Lights
375296
FMAG8604C Bathroom Fixtures-Four Lights 375296
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182093 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 5.00
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728182093
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375296
Product Name FMAG8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details