Capital Lighting, Inc. FMCB8612C Bathroom Fixtures-Two Lights 375295

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728182925 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728182925 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCB8612C Bathroom Fixtures-Two Lights - 375295 - Capital Lighting, Inc.
Columbus, OH, USA
FMCB8612C Bathroom Fixtures-Two Lights
375295
FMCB8612C Bathroom Fixtures-Two Lights 375295
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728182925 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Length 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728182925
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375295
Product Name FMCB8612C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details