Capital Lighting, Inc. OAS8408Z Exterior -Wall Mount 375289

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 8 Product Name: Two Light Outdoor Wall UPC: 611728181126 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 8 Product Name: Two Light Outdoor Wall UPC: 611728181126 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OAS8408Z Exterior -Wall Mount - 375289 - Capital Lighting, Inc.
Columbus, OH, USA
OAS8408Z Exterior -Wall Mount
375289
OAS8408Z Exterior -Wall Mount 375289
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 8 Product Name: Two Light Outdoor Wall UPC: 611728181126 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Medici Bronze
Weight: 8
Product Name: Two Light Outdoor Wall
UPC: 611728181126
Category: Outdoor
Glass: Clear Beveled (Not Replaceable)
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375289
Product Name OAS8408Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details