Capital Lighting, Inc. OC1507SN Mini Pendants-Rod 375286

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Serengeti Weight: 7 Product Name: One Light Pendant UPC: 611728184097 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Serengeti Weight: 7 Product Name: One Light Pendant UPC: 611728184097 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OC1507SN Mini Pendants-Rod - 375286 - Capital Lighting, Inc.
Columbus, OH, USA
OC1507SN Mini Pendants-Rod
375286
OC1507SN Mini Pendants-Rod 375286
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Serengeti Weight: 7 Product Name: One Light Pendant UPC: 611728184097 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 48.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Serengeti
Weight: 7
Product Name: One Light Pendant
UPC: 611728184097
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375286
Product Name OC1507SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details