Capital Lighting, Inc. OAS9009Z Exterior -Post/Pier Head 375284

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 10 Product Name: Three Light Outdoor Post Lantern UPC: 611728181157 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 10 Product Name: Three Light Outdoor Post Lantern UPC: 611728181157 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OAS9009Z Exterior -Post/Pier Head - 375284 - Capital Lighting, Inc.
Columbus, OH, USA
OAS9009Z Exterior -Post/Pier Head
375284
OAS9009Z Exterior -Post/Pier Head 375284
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 10 Product Name: Three Light Outdoor Post Lantern UPC: 611728181157 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 10
Product Name: Three Light Outdoor Post Lantern
UPC: 611728181157
Category: Outdoor
Glass: Clear Beveled (Not Replaceable)
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375284
Product Name OAS9009Z Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details