Capital Lighting, Inc. FMOP8604C Bathroom Fixtures-Four Lights 375275

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182987 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182987 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMOP8604C Bathroom Fixtures-Four Lights - 375275 - Capital Lighting, Inc.
Columbus, OH, USA
FMOP8604C Bathroom Fixtures-Four Lights
375275
FMOP8604C Bathroom Fixtures-Four Lights 375275
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182987 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728182987
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375275
Product Name FMOP8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details