Capital Lighting, Inc. FMCV8612C Bathroom Fixtures-Two Lights 375271

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728182956 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728182956 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCV8612C Bathroom Fixtures-Two Lights - 375271 - Capital Lighting, Inc.
Columbus, OH, USA
FMCV8612C Bathroom Fixtures-Two Lights
375271
FMCV8612C Bathroom Fixtures-Two Lights 375271
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728182956 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Length 5.00
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728182956
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375271
Product Name FMCV8612C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details