Capital Lighting, Inc. IRN8407K Exterior -Wall Mount 375268

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 9 Product Name: Two Light Outdoor Wall UPC: 611728181034 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 9 Product Name: Two Light Outdoor Wall UPC: 611728181034 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IRN8407K Exterior -Wall Mount - 375268 - Capital Lighting, Inc.
Columbus, OH, USA
IRN8407K Exterior -Wall Mount
375268
IRN8407K Exterior -Wall Mount 375268
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 9 Product Name: Two Light Outdoor Wall UPC: 611728181034 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 9
Product Name: Two Light Outdoor Wall
UPC: 611728181034
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375268
Product Name IRN8407K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details