Capital Lighting, Inc. IRN8406K Exterior -Wall Mount 375265

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728181027 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728181027 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IRN8406K Exterior -Wall Mount - 375265 - Capital Lighting, Inc.
Columbus, OH, USA
IRN8406K Exterior -Wall Mount
375265
IRN8406K Exterior -Wall Mount 375265
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728181027 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 6.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728181027
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375265
Product Name IRN8406K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details