Capital Lighting, Inc. IG5005BN Mid. Chandeliers-Glass Up 375263

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Five Light Chandelier UPC: 611728181621 Category: Chandelier Glass: Ribbed Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Five Light Chandelier UPC: 611728181621 Category: Chandelier Glass: Ribbed Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IG5005BN Mid. Chandeliers-Glass Up - 375263 - Capital Lighting, Inc.
Columbus, OH, USA
IG5005BN Mid. Chandeliers-Glass Up
375263
IG5005BN Mid. Chandeliers-Glass Up 375263
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Five Light Chandelier UPC: 611728181621 Category: Chandelier Glass: Ribbed Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 30
Product Name: Five Light Chandelier
UPC: 611728181621
Category: Chandelier
Glass: Ribbed Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375263
Product Name IG5005BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details