PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 5.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 3
Product Name: One Light Outdoor Wall
UPC: 611728181010
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375262 |
| Product Name | IRN8405K Exterior -Wall Mount |
| Application | Residential; Outdoor |