Capital Lighting, Inc. NN8602WT Bathroom Fixtures-Two Lights 375257

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728180037 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728180037 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8602WT Bathroom Fixtures-Two Lights - 375257 - Capital Lighting, Inc.
Columbus, OH, USA
NN8602WT Bathroom Fixtures-Two Lights
375257
NN8602WT Bathroom Fixtures-Two Lights 375257
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Western Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728180037 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Western Bronze
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728180037
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375257
Product Name NN8602WT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details