Capital Lighting, Inc. OAS1909Z Exterior -Hanging 375255

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 12 Product Name: Three Light Outdoor Hanging Lantern UPC: 611728181140 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 12 Product Name: Three Light Outdoor Hanging Lantern UPC: 611728181140 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OAS1909Z Exterior -Hanging - 375255 - Capital Lighting, Inc.
Columbus, OH, USA
OAS1909Z Exterior -Hanging
375255
OAS1909Z Exterior -Hanging 375255
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 12 Product Name: Three Light Outdoor Hanging Lantern UPC: 611728181140 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 12
Product Name: Three Light Outdoor Hanging Lantern
UPC: 611728181140
Category: Outdoor
Glass: Clear Beveled (Not Replaceable)
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375255
Product Name OAS1909Z Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details