Capital Lighting, Inc. OA1712PN Semi-Flush Mts.-Bowl Style 375252

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 6 Product Name: One Light Semi Flush Mount UPC: 611728180518 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 6 Product Name: One Light Semi Flush Mount UPC: 611728180518 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OA1712PN Semi-Flush Mts.-Bowl Style - 375252 - Capital Lighting, Inc.
Columbus, OH, USA
OA1712PN Semi-Flush Mts.-Bowl Style
375252
OA1712PN Semi-Flush Mts.-Bowl Style 375252
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 6 Product Name: One Light Semi Flush Mount UPC: 611728180518 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 6
Product Name: One Light Semi Flush Mount
UPC: 611728180518
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375252
Product Name OA1712PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details