Capital Lighting, Inc. OA1512PN Mini Pendants-Rod 375250

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728180525 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728180525 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OA1512PN Mini Pendants-Rod - 375250 - Capital Lighting, Inc.
Columbus, OH, USA
OA1512PN Mini Pendants-Rod
375250
OA1512PN Mini Pendants-Rod 375250
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728180525 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 48.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728180525
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375250
Product Name OA1512PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details