Capital Lighting, Inc. GRT2814PN Pendants-Glass Down 375245

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 8 Product Name: One Light Pendant UPC: 611728180563 Category: Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 8 Product Name: One Light Pendant UPC: 611728180563 Category: Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRT2814PN Pendants-Glass Down - 375245 - Capital Lighting, Inc.
Columbus, OH, USA
GRT2814PN Pendants-Glass Down
375245
GRT2814PN Pendants-Glass Down 375245
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 8 Product Name: One Light Pendant UPC: 611728180563 Category: Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 50.00
Bulb
Type: G-40
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 611728180563
Category: Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375245
Product Name GRT2814PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details