Capital Lighting, Inc. GF2821PN Pendants-Bowl Style 375243

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Four Light Pendant UPC: 611728179833 Category: Pendant Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Four Light Pendant UPC: 611728179833 Category: Pendant Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GF2821PN Pendants-Bowl Style - 375243 - Capital Lighting, Inc.
Columbus, OH, USA
GF2821PN Pendants-Bowl Style
375243
GF2821PN Pendants-Bowl Style 375243
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Four Light Pendant UPC: 611728179833 Category: Pendant Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 24
Product Name: Four Light Pendant
UPC: 611728179833
Category: Pendant
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375243
Product Name GF2821PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details