Capital Lighting, Inc. GRT2814IS Pendants-Glass Down 375242

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 8 Product Name: One Light Pendant UPC: 611728180570 Category: Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 8 Product Name: One Light Pendant UPC: 611728180570 Category: Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRT2814IS Pendants-Glass Down - 375242 - Capital Lighting, Inc.
Columbus, OH, USA
GRT2814IS Pendants-Glass Down
375242
GRT2814IS Pendants-Glass Down 375242
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 8 Product Name: One Light Pendant UPC: 611728180570 Category: Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 50.00
Bulb
Type: G-40
Qty: 1
Wattage: 100
Finish: Imperial Silver
Weight: 8
Product Name: One Light Pendant
UPC: 611728180570
Category: Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375242
Product Name GRT2814IS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details