Capital Lighting, Inc. LNG8409CHB Exterior -Wall Mount 375238

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728181935 Category: Outdoor Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728181935 Category: Outdoor Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LNG8409CHB Exterior -Wall Mount - 375238 - Capital Lighting, Inc.
Columbus, OH, USA
LNG8409CHB Exterior -Wall Mount
375238
LNG8409CHB Exterior -Wall Mount 375238
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728181935 Category: Outdoor Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 10
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chocolate Bronze
Weight: 8
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181935
Category: Outdoor
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375238
Product Name LNG8409CHB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details