Capital Lighting, Inc. JDN8602C Bathroom Fixtures-Two Lights 375237

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728182321 Category: Bath Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728182321 Category: Bath Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JDN8602C Bathroom Fixtures-Two Lights - 375237 - Capital Lighting, Inc.
Columbus, OH, USA
JDN8602C Bathroom Fixtures-Two Lights
375237
JDN8602C Bathroom Fixtures-Two Lights 375237
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728182321 Category: Bath Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.50
Length 8.50
Extension: 10.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 611728182321
Category: Bath
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375237
Product Name JDN8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details