Capital Lighting, Inc. JDN8604C Bathroom Fixtures-Four Lights 375236

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Four Light Bath Fixture UPC: 611728182345 Category: Bath Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Four Light Bath Fixture UPC: 611728182345 Category: Bath Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JDN8604C Bathroom Fixtures-Four Lights - 375236 - Capital Lighting, Inc.
Columbus, OH, USA
JDN8604C Bathroom Fixtures-Four Lights
375236
JDN8604C Bathroom Fixtures-Four Lights 375236
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Four Light Bath Fixture UPC: 611728182345 Category: Bath Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.50
Length 8.50
Extension: 10.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 14
Product Name: Four Light Bath Fixture
UPC: 611728182345
Category: Bath
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375236
Product Name JDN8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details