Capital Lighting, Inc. LNG8407CHB Exterior -Wall Mount 375235

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728181928 Category: Outdoor Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728181928 Category: Outdoor Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LNG8407CHB Exterior -Wall Mount - 375235 - Capital Lighting, Inc.
Columbus, OH, USA
LNG8407CHB Exterior -Wall Mount
375235
LNG8407CHB Exterior -Wall Mount 375235
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 611728181928 Category: Outdoor Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chocolate Bronze
Weight: 6
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181928
Category: Outdoor
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375235
Product Name LNG8407CHB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details