Capital Lighting, Inc. LLA5004RA Mini Chandeliers-Candle 375233

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Antique Bronze Weight: 16 Product Name: Four Light Chandelier UPC: 611728180259 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Antique Bronze Weight: 16 Product Name: Four Light Chandelier UPC: 611728180259 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLA5004RA Mini Chandeliers-Candle - 375233 - Capital Lighting, Inc.
Columbus, OH, USA
LLA5004RA Mini Chandeliers-Candle
375233
LLA5004RA Mini Chandeliers-Candle 375233
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Antique Bronze Weight: 16 Product Name: Four Light Chandelier UPC: 611728180259 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Antique Bronze
Weight: 16
Product Name: Four Light Chandelier
UPC: 611728180259
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375233
Product Name LLA5004RA Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details