Capital Lighting, Inc. LNG1911CHB Exterior -Hanging 375232

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Hanging UPC: 611728181966 Category: Outdoor Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Hanging UPC: 611728181966 Category: Outdoor Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LNG1911CHB Exterior -Hanging - 375232 - Capital Lighting, Inc.
Columbus, OH, USA
LNG1911CHB Exterior -Hanging
375232
LNG1911CHB Exterior -Hanging 375232
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Hanging UPC: 611728181966 Category: Outdoor Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chocolate Bronze
Weight: 9
Product Name: One Light Outdoor Hanging
UPC: 611728181966
Category: Outdoor
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375232
Product Name LNG1911CHB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details