Capital Lighting, Inc. LLA5204RA Mid. Chandeliers-Candle 375230

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Antique Bronze Weight: 35 Product Name: Four Light Cage Chandelier UPC: 611728180235 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Antique Bronze Weight: 35 Product Name: Four Light Cage Chandelier UPC: 611728180235 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLA5204RA Mid. Chandeliers-Candle - 375230 - Capital Lighting, Inc.
Columbus, OH, USA
LLA5204RA Mid. Chandeliers-Candle
375230
LLA5204RA Mid. Chandeliers-Candle 375230
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Antique Bronze Weight: 35 Product Name: Four Light Cage Chandelier UPC: 611728180235 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Antique Bronze
Weight: 35
Product Name: Four Light Cage Chandelier
UPC: 611728180235
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375230
Product Name LLA5204RA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details