Capital Lighting, Inc. NL8601BN Sconces-Single Glass 375229

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728174012 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728174012 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8601BN Sconces-Single Glass - 375229 - Capital Lighting, Inc.
Columbus, OH, USA
NL8601BN Sconces-Single Glass
375229
NL8601BN Sconces-Single Glass 375229
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728174012 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728174012
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375229
Product Name NL8601BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details