Capital Lighting, Inc. NN8601WT Sconces-Single Glass 375228

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 5 Product Name: One LightBath Fixture UPC: 611728180020 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 5 Product Name: One LightBath Fixture UPC: 611728180020 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8601WT Sconces-Single Glass - 375228 - Capital Lighting, Inc.
Columbus, OH, USA
NN8601WT Sconces-Single Glass
375228
NN8601WT Sconces-Single Glass 375228
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 5 Product Name: One LightBath Fixture UPC: 611728180020 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Western Bronze
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728180020
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375228
Product Name NN8601WT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details