Capital Lighting, Inc. NL8603BN Bathroom Fixtures-Three Lights 375224

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Length 10.00 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728173992 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Length 10.00 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728173992 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8603BN Bathroom Fixtures-Three Lights - 375224 - Capital Lighting, Inc.
Columbus, OH, USA
NL8603BN Bathroom Fixtures-Three Lights
375224
NL8603BN Bathroom Fixtures-Three Lights 375224
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Length 10.00 Extension: 7 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728173992 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Length 10.00
Extension: 7
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728173992
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375224
Product Name NL8603BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details