Capital Lighting, Inc. LNG8411CHB Exterior -Wall Mount 375219

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 14 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 611728181942 Category: Outdoor Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 14 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 611728181942 Category: Outdoor Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LNG8411CHB Exterior -Wall Mount - 375219 - Capital Lighting, Inc.
Columbus, OH, USA
LNG8411CHB Exterior -Wall Mount
375219
LNG8411CHB Exterior -Wall Mount 375219
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 14 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chocolate Bronze Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 611728181942 Category: Outdoor Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Extension: 14
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chocolate Bronze
Weight: 9
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181942
Category: Outdoor
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375219
Product Name LNG8411CHB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details